Status: | Unknown |
---|---|
Series: | XL Family XL208 Series Microcontrollers |
RoHS: | Unknown |
Product Range | XL Family XL208 Series Microcontrollers |
---|---|
Architecture | xCORE |
No. of Bits | 32bit |
CPU Speed | - |
Program Memory Size | - |
RAM Memory Size | 256KB |
No. of Pins | 64Pins |
MCU Case Style | TQFP |
No. of I/O's | 42I/O's |
Embedded Interface Type | SPI |
Supply Voltage Min | 950mV |
Supply Voltage Max | 1.05V |
MCU Family | XL |
MCU Series | XL208 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
MCU, 32BIT, XCORE, TQFP-64 | Farnell Contract |
32 Bit Microcontroller, 8 Core, General Purpose, Xcore, 256 Kb, 64, Tqfp Rohs Compliant: Yes |Xmos XL208-256-TQ64-C10 | Newark Electronics |
Where can I find additional details, specifications and documents for a XL208-256-TQ64-C10?
Additional datasheets, footprints and schematics for XL208-256-TQ64-C10 are listed on our Part Details page. You can also find images and similar parts to XL208-256-TQ64-C10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XL208-256-TQ64-C10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XL208-256-TQ64-C10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XL208-256-TQ64-C10 fall under?
The XL208-256-TQ64-C10 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XL208-256-TQ64-C10 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XL208-256-TQ64-C10 you can contact the distributor directly for product support, shipping queries etc.
Is the XL208-256-TQ64-C10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XL208-256-TQ64-C10 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14 and Symmetry Electronics have stock available or on a lead time for XL208-256-TQ64-C10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XL208-256-TQ64-C10 often in real-time on the comparison pages.
What if I can't find stock of XL208-256-TQ64-C10?
You can fill out our help required form which you can use to request a quote for XL208-256-TQ64-C10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.