Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Digi International |
Silicon Core Number | - |
Application Sub Type | Digi XBee S2D ZigBee Mesh Networking |
Kit Contents | 3 x Digi XBee Grove Dev Brd 3 x Digi XBee ZigBee Module 3 x Micro-USB Cable 2 x Digi XBee Sticker |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Kit, XBee S2D ZigBee Mesh Kit | Symmetry Electronics |
DEV KIT, DIGI XBEE S2D ZIGBEE MESH N/W | Farnell |
Dev Kit, Digi Xbee S2D Zigbee Mesh N/W | Newark Electronics |
Where can I find additional details, specifications and documents for a XKB2-Z7T-WTZM?
Additional datasheets, footprints and schematics for XKB2-Z7T-WTZM are listed on our Part Details page. You can also find images and similar parts to XKB2-Z7T-WTZM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XKB2-Z7T-WTZM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XKB2-Z7T-WTZM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XKB2-Z7T-WTZM fall under?
The XKB2-Z7T-WTZM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XKB2-Z7T-WTZM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XKB2-Z7T-WTZM you can contact the distributor directly for product support, shipping queries etc.
Is the XKB2-Z7T-WTZM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XKB2-Z7T-WTZM have stock available?
Authorised distributors including element14, Symmetry Electronics, Farnell and Newark Electronics have stock available or on a lead time for XKB2-Z7T-WTZM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XKB2-Z7T-WTZM often in real-time on the comparison pages.
What if I can't find stock of XKB2-Z7T-WTZM?
You can fill out our help required form which you can use to request a quote for XKB2-Z7T-WTZM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.