Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | XMOS |
---|---|
No. of Bits | 32bit |
Silicon Family Name | XS1-XA |
Core Architecture | ARM xCORE |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | XS1-XAU8A-10 |
Kit Contents | Dev Board XS1-XAU8A-10 |
Product Range | - |
Features | 500MIPS 7 x XCORE & 1 x Cortex-M3 CPU On-board Debuggers Power Monitoring Analogue/Digital I/Os |
Where can I find additional details, specifications and documents for a XK-XAC-XA8?
Additional datasheets, footprints and schematics for XK-XAC-XA8 are listed on our Part Details page. You can also find images and similar parts to XK-XAC-XA8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XK-XAC-XA8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XK-XAC-XA8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XK-XAC-XA8 fall under?
The XK-XAC-XA8 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to XK-XAC-XA8 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XK-XAC-XA8 you can contact the distributor directly for product support, shipping queries etc.
Is the XK-XAC-XA8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XK-XAC-XA8 have stock available?
There is no stock from authorised distributors for XK-XAC-XA8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XK-XAC-XA8 often in real-time on the comparison pages.
What if I can't find stock of XK-XAC-XA8?
You can fill out our help required form which you can use to request a quote for XK-XAC-XA8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.