Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Communication |
---|---|
Application Sub Type | USB |
Silicon Manufacturer | XMOS |
Silicon Core Number | XS1-U16A-128-FB217 |
Product Range | - |
Kit Contents | sliceKIT Core Board XS1-U16A-128-FB217 USB A/B sliceCARD Mixed Signal sliceCARD |
Core Architecture | xCORE |
Features | Flexible Core Board High Speed USB |
No. of Bits | 32bit |
Where can I find additional details, specifications and documents for a XK-SK-U16-ST?
Additional datasheets, footprints and schematics for XK-SK-U16-ST are listed on our Part Details page. You can also find images and similar parts to XK-SK-U16-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XK-SK-U16-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XK-SK-U16-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XK-SK-U16-ST fall under?
The XK-SK-U16-ST is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XK-SK-U16-ST when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XK-SK-U16-ST you can contact the distributor directly for product support, shipping queries etc.
Is the XK-SK-U16-ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XK-SK-U16-ST have stock available?
There is no stock from authorised distributors for XK-SK-U16-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XK-SK-U16-ST often in real-time on the comparison pages.
What if I can't find stock of XK-SK-U16-ST?
You can fill out our help required form which you can use to request a quote for XK-SK-U16-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.