Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Audio Video |
---|---|
Application Sub Type | Audio Daisy Chain |
Silicon Manufacturer | XMOS |
Silicon Core Number | XS1-L16-128 |
Product Range | - |
Kit Contents | 2 x XP-SKC-L2 XA-SK-AUDIO-PLL XA-XTAG2 XA-SK-XTAG2 PSU USB/Ethernet Cable Each 4 x XA-SK-E100 |
Features | 2 x 100Mbit Ethernet Port AVB Standards Compliant Star/Daisy-chain Topology Upto 7 Nodes in Chain |
Where can I find additional details, specifications and documents for a XK-SK-AVB-DC?
Additional datasheets, footprints and schematics for XK-SK-AVB-DC are listed on our Part Details page. You can also find images and similar parts to XK-SK-AVB-DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XK-SK-AVB-DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XK-SK-AVB-DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XK-SK-AVB-DC fall under?
The XK-SK-AVB-DC is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XK-SK-AVB-DC when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XK-SK-AVB-DC you can contact the distributor directly for product support, shipping queries etc.
Is the XK-SK-AVB-DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XK-SK-AVB-DC have stock available?
There is no stock from authorised distributors for XK-SK-AVB-DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XK-SK-AVB-DC often in real-time on the comparison pages.
What if I can't find stock of XK-SK-AVB-DC?
You can fill out our help required form which you can use to request a quote for XK-SK-AVB-DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.