XHP70B-00-0000-0D0HM430H Optoelectronics, LEDs & Displays by Cree

LED HB WHITE 3000K 1485LM

Status: Unknown
Series: XHP70B Family
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.15

Distributor Stock
Logo for RS
RS
from US$9.20
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.34
284
in stock
Buy Now
Logo for element14
element14
from US$9.75
284
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.40
284
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.15
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.16
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range XHP70B Family
LED Colour White
Viewing Angle 125°
Luminous Flux @ Test 1485lm
CCT 3000K
Forward Current If Max 2.4A
Forward Voltage @ Test 11.2V
Forward Current @ Test 1.05A
Power Dissipation Pd -
SVHC No SVHC (07-Jul-2017)
Power @ Test 11.8W


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XHP70B-00-0000-0D0HM430H?

Additional datasheets, footprints and schematics for XHP70B-00-0000-0D0HM430H are listed on our Part Details page. You can also find images and similar parts to XHP70B-00-0000-0D0HM430H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XHP70B-00-0000-0D0HM430H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHP70B-00-0000-0D0HM430H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XHP70B-00-0000-0D0HM430H fall under?

The XHP70B-00-0000-0D0HM430H is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to XHP70B-00-0000-0D0HM430H when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XHP70B-00-0000-0D0HM430H you can contact the distributor directly for product support, shipping queries etc.

Is the XHP70B-00-0000-0D0HM430H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XHP70B-00-0000-0D0HM430H have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for XHP70B-00-0000-0D0HM430H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XHP70B-00-0000-0D0HM430H often in real-time on the comparison pages.

What if I can't find stock of XHP70B-00-0000-0D0HM430H?

You can fill out our help required form which you can use to request a quote for XHP70B-00-0000-0D0HM430H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay