XHP70B-00-0000-0D0BP20E5 Optoelectronics, LEDs & Displays by Cree

LED HB WHITE 4000K 1830LM

Status: Unknown
Series: XHP70B Family
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
1,557 units
Buy Now
Logo for Newark Electronics Newark Electronics
1,557 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
685 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range XHP70B Family
LED Colour White
Viewing Angle 125°
Luminous Flux @ Test 1830lm
CCT 4000K
Forward Current If Max 2.4A
Forward Voltage @ Test 11.2V
Forward Current @ Test 1.05A
Power Dissipation Pd -
SVHC No SVHC (07-Jul-2017)
Power @ Test 11.8W

Alternative Descriptions

XLAMP XHP70 GEN 2 LIGHT EMITTING DIODE | Avnet America

More Parts in LEDs


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XHP70B-00-0000-0D0BP20E5?

Additional datasheets, footprints and schematics for XHP70B-00-0000-0D0BP20E5 are listed on our Part Details page. You can also find images and similar parts to XHP70B-00-0000-0D0BP20E5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XHP70B-00-0000-0D0BP20E5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHP70B-00-0000-0D0BP20E5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XHP70B-00-0000-0D0BP20E5 fall under?

The XHP70B-00-0000-0D0BP20E5 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to XHP70B-00-0000-0D0BP20E5 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XHP70B-00-0000-0D0BP20E5 you can contact the distributor directly for product support, shipping queries etc.

Is the XHP70B-00-0000-0D0BP20E5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XHP70B-00-0000-0D0BP20E5 have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, Arrow Electronics and Avnet America have stock available or on a lead time for XHP70B-00-0000-0D0BP20E5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XHP70B-00-0000-0D0BP20E5 often in real-time on the comparison pages.

What if I can't find stock of XHP70B-00-0000-0D0BP20E5?

You can fill out our help required form which you can use to request a quote for XHP70B-00-0000-0D0BP20E5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay