Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
70,704
units
|
Buy Now |
![]() |
TTI Europe |
1,483,000
units
|
Buy Now |
![]() |
element14 |
1,290,081
units
|
Buy Now |
![]() |
Farnell |
1,027,902
units
|
Buy Now |
![]() |
Newark Electronics |
1,015,278
units
|
Buy Now |
![]() |
Chip One Stop |
610,927
units
|
Buy Now |
![]() |
Heilind Electronics |
410,296
units
|
Buy Now |
![]() |
Future Electronics |
255,789
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
244,203
units
|
Buy Now |
![]() |
Interstate Connecting Components |
68,382
units
|
Buy Now |
![]() |
Sorelec |
36,000
units
|
Buy Now |
![]() |
Rapid Electronics |
5,650
units
|
Buy Now |
Product Range | XH Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 2.5mm |
For Use With | SXH Crimp Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 10mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 3A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.5mm |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 1000V |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
CONNECTOR HOUSING, 2WAY | element14 |
Wire To Board Connector, Receptacle, 2 Position, 2.5Mm | Newark Electronics |
2 POS. PLASTIC CONNECTOR | Heilind Electronics |
XH Series 2 Position 2.5 mm Pitch Wire-to-Board Housing Connector | Future Electronics |
Wire-board | Transfer Multisort Elektronik |
JST Crimp housing Receptacle / Socket 2 Positions 2.5mm | Distrelec |
JST XHP-2 2 Pole Housing XH Series P2.5 mm | Rapid Electronics |
Conn Housing PL 2 POS 2.5mm Crimp ST Cable Mount Bag | Holdelec |
MISC CONN | Component Electronics |
Where can I find additional details, specifications and documents for a XHP-2?
Additional datasheets, footprints and schematics for XHP-2 are listed on our Part Details page. You can also find images and similar parts to XHP-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XHP-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHP-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XHP-2 fall under?
The XHP-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XHP-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XHP-2 you can contact the distributor directly for product support, shipping queries etc.
Is the XHP-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XHP-2 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for XHP-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XHP-2 often in real-time on the comparison pages.
What if I can't find stock of XHP-2?
You can fill out our help required form which you can use to request a quote for XHP-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.