Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
2,370
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,153
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
287
in stock
|
Buy Now | |
element14
from US$0.19
|
287
in stock
|
Buy Now | |
Farnell
from US$0.11
|
287
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
15,000
in stock
|
Buy Now | |
Sorelec
-
|
2,000
in stock
|
Buy Now |
Product Range | XH Series |
---|---|
Gender | Receptacle |
No. of Positions | 13Ways |
Pitch Spacing | 2.5mm |
For Use With | SXH Crimp Contacts |
SVHC | No SVHC (07-Jul-2017) |
No. of Contacts | 13Contacts |
No. of Rows | 1Rows |
XH,Housing, 13 way | RS |
Wire-To-Board Connector, Xh Series, Receptacle, 13, 2.5 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) XHP-13 | Newark Electronics |
CONNECTOR, HOUSING, RCPT, 13POS, 1ROW | element14 |
Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a XHP-13?
Additional datasheets, footprints and schematics for XHP-13 are listed on our Part Details page. You can also find images and similar parts to XHP-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XHP-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XHP-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XHP-13 fall under?
The XHP-13 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to XHP-13 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XHP-13 you can contact the distributor directly for product support, shipping queries etc.
Is the XHP-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XHP-13 have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for XHP-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XHP-13 often in real-time on the comparison pages.
What if I can't find stock of XHP-13?
You can fill out our help required form which you can use to request a quote for XHP-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.