Status: | Unknown |
---|---|
Series: | OsiSense XG Series |
RoHS: | Unknown |
Tag Type | RFID |
---|---|
Frequency | 13.56MHz |
Memory Size | 3.4KB |
Product Range | OsiSense XG Series |
SVHC | No SVHC (15-Jan-2018) |
Electronic Tag, Rfid, 13.56Mhz, 3.4Kb | Newark Electronics |
Ositrack C format Tag 3.4K | Telemecanique Sensors XGHB444345 | RS Americas |
RFID ELECTRONIC TAG, 13.56MHZ, 3KB | element14 |
Where can I find additional details, specifications and documents for a XGHB444345?
Additional datasheets, footprints and schematics for XGHB444345 are listed on our Part Details page. You can also find images and similar parts to XGHB444345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XGHB444345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XGHB444345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XGHB444345 fall under?
The XGHB444345 is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to XGHB444345 when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XGHB444345 you can contact the distributor directly for product support, shipping queries etc.
Is the XGHB444345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XGHB444345 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XGHB444345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XGHB444345 often in real-time on the comparison pages.
What if I can't find stock of XGHB444345?
You can fill out our help required form which you can use to request a quote for XGHB444345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.