Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ignition Type | Self Ignition |
---|---|
Run Time | 2h |
Heat Temperature Max | 550°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SOLDERING IRON, GAS | Farnell |
Where can I find additional details, specifications and documents for a XG12P20?
Additional datasheets, footprints and schematics for XG12P20 are listed on our Part Details page. You can also find images and similar parts to XG12P20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XG12P20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XG12P20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XG12P20 fall under?
The XG12P20 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to XG12P20 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XG12P20 you can contact the distributor directly for product support, shipping queries etc.
Is the XG12P20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XG12P20 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for XG12P20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XG12P20 often in real-time on the comparison pages.
What if I can't find stock of XG12P20?
You can fill out our help required form which you can use to request a quote for XG12P20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.