Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | - |
Sensing Temperature Max | 220°C |
Sensor Body Material | - |
Lead Length | 2m |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Thermocouple, K Type, 2M, 220 Deg C | Newark Electronics |
THERMOCOUPLE, K TYPE, 2M, 220 DEG C | element14 |
Where can I find additional details, specifications and documents for a XF-968-FAR?
Additional datasheets, footprints and schematics for XF-968-FAR are listed on our Part Details page. You can also find images and similar parts to XF-968-FAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XF-968-FAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XF-968-FAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XF-968-FAR fall under?
The XF-968-FAR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XF-968-FAR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XF-968-FAR you can contact the distributor directly for product support, shipping queries etc.
Is the XF-968-FAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XF-968-FAR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XF-968-FAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XF-968-FAR often in real-time on the comparison pages.
What if I can't find stock of XF-968-FAR?
You can fill out our help required form which you can use to request a quote for XF-968-FAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.