Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | Schneider XESP Series Limit Switches |
Contact Voltage DC Max | 120V |
Product Range | OsiSense XC Series |
SVHC | No SVHC (15-Jan-2018) |
Contact block,XCR limit switch,1NC/!NO | RS |
Contact Block, 10A | Newark Electronics |
Contact Block Xcr Limit Switch 1Nc/No | Telemecanique Sensors XESP2051 | RS Americas |
SWITCH CONTACT BLOCK, 4W, SCREW | element14 |
Where can I find additional details, specifications and documents for a XESP2051?
Additional datasheets, footprints and schematics for XESP2051 are listed on our Part Details page. You can also find images and similar parts to XESP2051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XESP2051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XESP2051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XESP2051 fall under?
The XESP2051 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XESP2051 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XESP2051 you can contact the distributor directly for product support, shipping queries etc.
Is the XESP2051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XESP2051 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XESP2051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XESP2051 often in real-time on the comparison pages.
What if I can't find stock of XESP2051?
You can fill out our help required form which you can use to request a quote for XESP2051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.