Status: | Unknown |
---|---|
Series: | Osisense XC Series |
RoHS: | Unknown |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | Schneider XCKJ Series Limit Switches |
Contact Voltage DC Max | - |
Product Range | Osisense XC Series |
SVHC | No SVHC (12-Jan-2017) |
Auxiliary contacts | Transfer Multisort Elektronik |
LMT SWITCH CONTACT BLOCK 240VAC 3A XES | Telemecanique Sensors XESP2031 | RS Americas |
limit switch contact block XESP - 2 C/O | RS |
CONTACT BLOCK, DPDT, SCREW CLAMP | Farnell |
Lmt Switch Contact Block 240Vac 3A Xes |Telemecanique Sensors XESP2031 | Newark Electronics |
Where can I find additional details, specifications and documents for a XESP2031?
Additional datasheets, footprints and schematics for XESP2031 are listed on our Part Details page. You can also find images and similar parts to XESP2031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XESP2031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XESP2031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XESP2031 fall under?
The XESP2031 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XESP2031 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XESP2031 you can contact the distributor directly for product support, shipping queries etc.
Is the XESP2031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XESP2031 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Farnell and Newark Electronics have stock available or on a lead time for XESP2031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XESP2031 often in real-time on the comparison pages.
What if I can't find stock of XESP2031?
You can fill out our help required form which you can use to request a quote for XESP2031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.