Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | Schneider XCKJ Series Snap Action Limit Switches |
Contact Voltage DC Max | - |
Product Range | OsiSense XC Series |
SVHC | No SVHC (17-Dec-2015) |
2 NC 2 NO snap opening contact block | RS |
Switch Contact Block, Dpdt, Screw Clamp | Newark Electronics |
2 NC 2 NO snap opening contact block | Telemecanique Sensors XESP2021 | RS Americas |
SWITCH CONTACT BLOCK, DPDT, SCREW CLAMP | element14 |
Where can I find additional details, specifications and documents for a XESP2021?
Additional datasheets, footprints and schematics for XESP2021 are listed on our Part Details page. You can also find images and similar parts to XESP2021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XESP2021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XESP2021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XESP2021 fall under?
The XESP2021 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XESP2021 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XESP2021 you can contact the distributor directly for product support, shipping queries etc.
Is the XESP2021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XESP2021 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XESP2021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XESP2021 often in real-time on the comparison pages.
What if I can't find stock of XESP2021?
You can fill out our help required form which you can use to request a quote for XESP2021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.