Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$18.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.38
|
No stock
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | Schneider XRBA Series Limit Switches |
Contact Voltage DC Max | - |
Product Range | OsiSense XC Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a XEPA1081D64?
Additional datasheets, footprints and schematics for XEPA1081D64 are listed on our Part Details page. You can also find images and similar parts to XEPA1081D64 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XEPA1081D64 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XEPA1081D64 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XEPA1081D64 fall under?
The XEPA1081D64 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XEPA1081D64 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XEPA1081D64 you can contact the distributor directly for product support, shipping queries etc.
Is the XEPA1081D64 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XEPA1081D64 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XEPA1081D64.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XEPA1081D64 often in real-time on the comparison pages.
What if I can't find stock of XEPA1081D64?
You can fill out our help required form which you can use to request a quote for XEPA1081D64 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.