Status: | Unknown |
---|---|
Series: | XE Family XEF216 Series Microcontrollers |
RoHS: | Unknown |
Product Range | XE Family XEF216 Series Microcontrollers |
---|---|
Architecture | xCORE |
No. of Bits | 32bit |
CPU Speed | - |
Program Memory Size | 2MB |
RAM Memory Size | 512KB |
No. of Pins | 128Pins |
MCU Case Style | TQFP |
No. of I/O's | 81I/O's |
Embedded Interface Type | Ethernet SPI USB |
Supply Voltage Min | 950mV |
Supply Voltage Max | 1.05V |
MCU Family | XE |
MCU Series | XEF216 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
32 Bit Microcontroller, 16 Core, Ethernet, Xcore, 2 Mb, 512 Kb, 128, Tqfp Rohs Compliant: Yes |Xmos XEF216-512-TQ128-C20 | Newark Electronics |
Where can I find additional details, specifications and documents for a XEF216-512-TQ128-C20?
Additional datasheets, footprints and schematics for XEF216-512-TQ128-C20 are listed on our Part Details page. You can also find images and similar parts to XEF216-512-TQ128-C20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XEF216-512-TQ128-C20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XEF216-512-TQ128-C20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XEF216-512-TQ128-C20 fall under?
The XEF216-512-TQ128-C20 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XEF216-512-TQ128-C20 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XEF216-512-TQ128-C20 you can contact the distributor directly for product support, shipping queries etc.
Is the XEF216-512-TQ128-C20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XEF216-512-TQ128-C20 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for XEF216-512-TQ128-C20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XEF216-512-TQ128-C20 often in real-time on the comparison pages.
What if I can't find stock of XEF216-512-TQ128-C20?
You can fill out our help required form which you can use to request a quote for XEF216-512-TQ128-C20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.