Status: | Unknown |
---|---|
Series: | XEB Series |
RoHS: | Unknown |
Product Range | XEB Series |
---|---|
Capacitance | 0.01µF |
Capacitance Tolerance | ± 20% |
Resistance | 120ohm |
Resistance Tolerance | ± 30% |
Resistor Power Rating | 0.25W |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (15-Jan-2018) |
Suppressor Type | Mains |
Voltage Rating | 250VAC |
Where can I find additional details, specifications and documents for a XEB12001?
Additional datasheets, footprints and schematics for XEB12001 are listed on our Part Details page. You can also find images and similar parts to XEB12001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XEB12001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XEB12001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XEB12001 fall under?
The XEB12001 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to XEB12001 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XEB12001 you can contact the distributor directly for product support, shipping queries etc.
Is the XEB12001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XEB12001 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for XEB12001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XEB12001 often in real-time on the comparison pages.
What if I can't find stock of XEB12001?
You can fill out our help required form which you can use to request a quote for XEB12001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.