Status: | Unknown |
---|---|
Series: | XE Family XE232 Series Microcontrollers |
RoHS: | Unknown |
Product Range | XE Family XE232 Series Microcontrollers |
---|---|
Architecture | xCORE |
No. of Bits | 32bit |
CPU Speed | - |
Program Memory Size | - |
RAM Memory Size | 1MB |
No. of Pins | 374Pins |
MCU Case Style | FBGA |
No. of I/O's | 176I/O's |
Embedded Interface Type | Ethernet SPI USB |
Supply Voltage Min | 950mV |
Supply Voltage Max | 1.05V |
MCU Family | XE |
MCU Series | XE232 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
32 Bit Microcontroller, 32 Core, Ethernet, Xcore, 1 Mb, 374, Fbga Rohs Compliant: Yes |Xmos XE232-1024-FB374-C40 | Newark Electronics |
xCORE-200 XE Series 1 MB RAM 4000 MIPS 32-Core 32-Bit - FBGA-374 | Future Electronics |
MCU, 32BIT, FBGA-374 | element14 |
Where can I find additional details, specifications and documents for a XE232-1024-FB374-C40?
Additional datasheets, footprints and schematics for XE232-1024-FB374-C40 are listed on our Part Details page. You can also find images and similar parts to XE232-1024-FB374-C40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XE232-1024-FB374-C40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XE232-1024-FB374-C40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XE232-1024-FB374-C40 fall under?
The XE232-1024-FB374-C40 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XE232-1024-FB374-C40 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XE232-1024-FB374-C40 you can contact the distributor directly for product support, shipping queries etc.
Is the XE232-1024-FB374-C40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XE232-1024-FB374-C40 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for XE232-1024-FB374-C40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XE232-1024-FB374-C40 often in real-time on the comparison pages.
What if I can't find stock of XE232-1024-FB374-C40?
You can fill out our help required form which you can use to request a quote for XE232-1024-FB374-C40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.