Status: | Unknown |
---|---|
Series: | XE Family XE216 Series Microcontrollers |
RoHS: | Unknown |
Product Range | XE Family XE216 Series Microcontrollers |
---|---|
Architecture | xCORE |
No. of Bits | 32bit |
CPU Speed | - |
Program Memory Size | - |
RAM Memory Size | 512KB |
No. of Pins | 128Pins |
MCU Case Style | TQFP |
No. of I/O's | 81I/O's |
Embedded Interface Type | Ethernet SPI USB |
Supply Voltage Min | 950mV |
Supply Voltage Max | 1.05V |
MCU Family | XE |
MCU Series | XE216 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
xCORE-200 XE Series 512 kB RAM 2000 MIPS 16-Core 32-Bit - TQFP-128 | Future Electronics |
32 Bit Microcontroller, 16 Core, Ethernet, Xcore, 512 Kb, 128, Tqfp Rohs Compliant: Yes |Xmos XE216-512-TQ128-C20 | Newark Electronics |
Where can I find additional details, specifications and documents for a XE216-512-TQ128-C20?
Additional datasheets, footprints and schematics for XE216-512-TQ128-C20 are listed on our Part Details page. You can also find images and similar parts to XE216-512-TQ128-C20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XE216-512-TQ128-C20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XE216-512-TQ128-C20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XE216-512-TQ128-C20 fall under?
The XE216-512-TQ128-C20 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to XE216-512-TQ128-C20 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XE216-512-TQ128-C20 you can contact the distributor directly for product support, shipping queries etc.
Is the XE216-512-TQ128-C20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XE216-512-TQ128-C20 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Symmetry Electronics and Newark Electronics have stock available or on a lead time for XE216-512-TQ128-C20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XE216-512-TQ128-C20 often in real-time on the comparison pages.
What if I can't find stock of XE216-512-TQ128-C20?
You can fill out our help required form which you can use to request a quote for XE216-512-TQ128-C20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.