Status: | Unknown |
---|---|
Series: | XE Series |
RoHS: | Unknown |
Product Range | XE Series |
---|---|
Capacitance | 0.1µF |
Capacitance Tolerance | ± 20% |
Resistance | 120ohm |
Resistance Tolerance | ± 30% |
Resistor Power Rating | 500mW |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA DEMKO NEMKO SEMKO UL VDE |
Capacitance Tolerance + | 20% |
Capacitance Tolerance - | 20% |
Connector Type | Wire Leaded |
Control Voltage AC Max | 250V |
External Depth | 8.5mm |
External Length / Height | 17.5mm |
External Width | 23.5mm |
Lead Diameter | 0.8mm |
Lead Length | 15mm |
No. of Phases | Single Phase |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 250V AC to 500V AC |
Power Dissipation Ptot Max | 0.5W |
Resistance Tolerance + | 30% |
Resistance Tolerance - | 30% |
Suppressor Type | Mains |
Voltage Rating | 250VAC |
Arc Suppression/Snubber Network | Newark Electronics |
CAP, 0.1µF, 250VAC, 20% | element14 |
Contact Suppressor PCB mount 100nF 120R | RS |
Where can I find additional details, specifications and documents for a XE1201?
Additional datasheets, footprints and schematics for XE1201 are listed on our Part Details page. You can also find images and similar parts to XE1201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XE1201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XE1201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XE1201 fall under?
The XE1201 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Arc Suppression / Snubber Networks.
Can I view similar or alternative parts?
You can view similar parts to XE1201 when available in the Arc Suppression / Snubber Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XE1201 you can contact the distributor directly for product support, shipping queries etc.
Is the XE1201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XE1201 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for XE1201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XE1201 often in real-time on the comparison pages.
What if I can't find stock of XE1201?
You can fill out our help required form which you can use to request a quote for XE1201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.