Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IC Product Type | JTAG Emulator |
---|---|
Silicon Family Name | TMS320 ARM9 Cortex R4 Cortex-A8 |
Core Architecture | ARM C2000 C5000 C6000 |
Core Sub-Architecture | ARM9 Cortex-A8 Cortex-R4 |
Kit Contents | XDS100v3 USB CJTAG/JTAG emulator USB cable CD |
Features | 14pin JTAG & 480Mbps USB Interface IEEE 1149.7 Compliant Supports Brown-out & Adaptive Clock |
Product Range | - |
Usb Jtag Emulator, 14Pin, Tms320 | Newark Electronics |
Where can I find additional details, specifications and documents for a XDS100V3?
Additional datasheets, footprints and schematics for XDS100V3 are listed on our Part Details page. You can also find images and similar parts to XDS100V3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XDS100V3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XDS100V3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XDS100V3 fall under?
The XDS100V3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XDS100V3 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XDS100V3 you can contact the distributor directly for product support, shipping queries etc.
Is the XDS100V3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XDS100V3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for XDS100V3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XDS100V3 often in real-time on the comparison pages.
What if I can't find stock of XDS100V3?
You can fill out our help required form which you can use to request a quote for XDS100V3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.