Status: | Unknown |
---|---|
Series: | Zynq Family UltraScale+ Series Microprocessors |
RoHS: | Unknown |
Product Range | Zynq Family UltraScale+ Series Microprocessors |
---|---|
CPU Speed | 1.5GHz |
Core Architecture | ARM Cortex-A53 ARM Cortex-R5 |
MPU Case Style | FCBGA |
No. of Pins | 784Pins |
MPU Family | Zynq |
MPU Series | UltraScale+ |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
MPSOC, ARM CORTEX-A53/R5, FCBGA-784 | Farnell |
Where can I find additional details, specifications and documents for a XCZU4EV-1SFVC784I?
Additional datasheets, footprints and schematics for XCZU4EV-1SFVC784I are listed on our Part Details page. You can also find images and similar parts to XCZU4EV-1SFVC784I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCZU4EV-1SFVC784I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCZU4EV-1SFVC784I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCZU4EV-1SFVC784I fall under?
The XCZU4EV-1SFVC784I is listed under Xilinx Parts.
Can I view similar or alternative parts?
You can view similar parts to XCZU4EV-1SFVC784I when available in the Xilinx Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCZU4EV-1SFVC784I you can contact the distributor directly for product support, shipping queries etc.
Is the XCZU4EV-1SFVC784I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCZU4EV-1SFVC784I have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for XCZU4EV-1SFVC784I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCZU4EV-1SFVC784I often in real-time on the comparison pages.
What if I can't find stock of XCZU4EV-1SFVC784I?
You can fill out our help required form which you can use to request a quote for XCZU4EV-1SFVC784I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.