XCZU4EV-1FBVB900E Xilinx Parts by Xilinx

MPSOC ARM CORTEX-A53/R5 FCBGA-900

Status: Unknown
Series: Zynq Family UltraScale+ Series Microprocessors
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,714.13

Distributor Stock
Logo for Farnell
Farnell
from US$1,732.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,714.13
-
Buy Now
Logo for element14
element14
from US$1,796.92
-
Buy Now

Specifications

Product Range Zynq Family UltraScale+ Series Microprocessors
CPU Speed 1.5GHz
Core Architecture ARM Cortex-A53 ARM Cortex-R5
MPU Case Style FCBGA
No. of Pins 900Pins
MPU Family Zynq
MPU Series UltraScale+
Automotive Qualification Standard -
MSL MSL 4 - 72 hours
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

MPSOC, ARM CORTEX-A53/R5, FCBGA-900 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XCZU4EV-1FBVB900E?

Additional datasheets, footprints and schematics for XCZU4EV-1FBVB900E are listed on our Part Details page. You can also find images and similar parts to XCZU4EV-1FBVB900E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XCZU4EV-1FBVB900E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCZU4EV-1FBVB900E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XCZU4EV-1FBVB900E fall under?

The XCZU4EV-1FBVB900E is listed under Xilinx Parts.

Can I view similar or alternative parts?

You can view similar parts to XCZU4EV-1FBVB900E when available in the Xilinx Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XCZU4EV-1FBVB900E you can contact the distributor directly for product support, shipping queries etc.

Is the XCZU4EV-1FBVB900E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XCZU4EV-1FBVB900E have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XCZU4EV-1FBVB900E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XCZU4EV-1FBVB900E often in real-time on the comparison pages.

What if I can't find stock of XCZU4EV-1FBVB900E?

You can fill out our help required form which you can use to request a quote for XCZU4EV-1FBVB900E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay