Status: | Unknown |
---|---|
Series: | XCS-PA Series |
RoHS: | Unknown |
Prices starting from US$36.56
Product Range | XCS-PA Series |
---|---|
Contact Configuration | 1NO / 1NC |
Switch Terminals | Cage Clamp Screw |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 6A |
IP Rating | IP67 |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 540mA |
Conduit Thread Size | M16 x 1.5 |
Contact Rating | 6A |
External Depth | 30mm |
External Length / Height | 93.5mm |
External Width | 30mm |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Thermal Current Rating | 10A |
Miniature IP67 DIN safety switch,1NO 1NC | RS |
Safety switch: key operated | Transfer Multisort Elektronik |
Safety Interlock Switch, Spst-No/Nc | Newark Electronics |
Non-Locking Interlock Switch, Key/Tongue, 1NO 1NC, 6A, 120VAC, XCS Series | Telemecanique Sensors XCSPA592 | RS Americas |
SAFETY SWITCH, 1NC/1NO | element14 |
Where can I find additional details, specifications and documents for a XCSPA592?
Additional datasheets, footprints and schematics for XCSPA592 are listed on our Part Details page. You can also find images and similar parts to XCSPA592 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCSPA592 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSPA592 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCSPA592 fall under?
The XCSPA592 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to XCSPA592 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCSPA592 you can contact the distributor directly for product support, shipping queries etc.
Is the XCSPA592 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCSPA592 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XCSPA592.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCSPA592 often in real-time on the comparison pages.
What if I can't find stock of XCSPA592?
You can fill out our help required form which you can use to request a quote for XCSPA592 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.