Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | 3PST-2NC, SPST-NO |
---|---|
Switch Terminals | Wire Leaded |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 5A |
RoHS Compliant | Yes |
Limit switch | Transfer Multisort Elektronik |
SAFETY LIMIT SWITCH MINIATURE PREWIRED | RS |
Safety Interlock Switch, 240V | Newark Electronics |
Preventa XCSM Safety Limit Switch with Roller Lever Actuator, Metal, NO/2NC | Telemecanique Sensors XCSM3715L2 | RS Americas |
SAFETY SW, DPST-NC/SPST-NO, 1.5A, 240V | Farnell |
Where can I find additional details, specifications and documents for a XCSM3715L2?
Additional datasheets, footprints and schematics for XCSM3715L2 are listed on our Part Details page. You can also find images and similar parts to XCSM3715L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCSM3715L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSM3715L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCSM3715L2 fall under?
The XCSM3715L2 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to XCSM3715L2 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCSM3715L2 you can contact the distributor directly for product support, shipping queries etc.
Is the XCSM3715L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCSM3715L2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XCSM3715L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCSM3715L2 often in real-time on the comparison pages.
What if I can't find stock of XCSM3715L2?
You can fill out our help required form which you can use to request a quote for XCSM3715L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.