Status: | Unknown |
---|---|
Series: | Preventa XCS Series |
RoHS: | Unknown |
Prices starting from US$58.62
Product Range | Preventa XCS Series |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Switch Terminals | Cable |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP66 IP67 |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
SVHC | No SVHC (12-Jan-2017) |
Cylindrical safety switch,2m,1NC 1NO | RS |
Safety switch: magnetic | Transfer Multisort Elektronik |
Switch, Non-Contact Safety Interlock, Cylindrical, 30 MM | Telemecanique Sensors XCSDMR5902 | RS Americas |
Safety Interlock Switch, 100Ma, 100V | Newark Electronics |
SAFETY INTERLOCK SW, SPST/SPST, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XCSDMR5902?
Additional datasheets, footprints and schematics for XCSDMR5902 are listed on our Part Details page. You can also find images and similar parts to XCSDMR5902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCSDMR5902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSDMR5902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCSDMR5902 fall under?
The XCSDMR5902 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to XCSDMR5902 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCSDMR5902 you can contact the distributor directly for product support, shipping queries etc.
Is the XCSDMR5902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCSDMR5902 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XCSDMR5902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCSDMR5902 often in real-time on the comparison pages.
What if I can't find stock of XCSDMR5902?
You can fill out our help required form which you can use to request a quote for XCSDMR5902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.