Status: | Unknown |
---|---|
Series: | XCSDMC Series |
RoHS: | Unknown |
Product Range | XCSDMC Series |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Switch Terminals | Cable |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | - |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 550mA |
Contact Rating | 100mA |
External Depth | 16mm |
External Length / Height | 51mm |
External Width | 7mm |
IP / NEMA Rating | IP67 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Voltage | 24V |
Switch Non-Contact Safety Interlock Compact Rectangular, XCSD Series | Telemecanique Sensors XCSDMC5902 | RS Americas |
Safety switch: magnetic | Transfer Multisort Elektronik |
MAGNETIC SWITCH, 1NO/1NC, W/O LED | Farnell Contract |
Safety Interlock Switch, 100Ma, 100V | Newark Electronics |
Contactless compact magnetic switch,1NO | RS |
Where can I find additional details, specifications and documents for a XCSDMC5902?
Additional datasheets, footprints and schematics for XCSDMC5902 are listed on our Part Details page. You can also find images and similar parts to XCSDMC5902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCSDMC5902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSDMC5902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCSDMC5902 fall under?
The XCSDMC5902 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to XCSDMC5902 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCSDMC5902 you can contact the distributor directly for product support, shipping queries etc.
Is the XCSDMC5902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCSDMC5902 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Farnell Contract, element14 and Newark Electronics have stock available or on a lead time for XCSDMC5902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCSDMC5902 often in real-time on the comparison pages.
What if I can't find stock of XCSDMC5902?
You can fill out our help required form which you can use to request a quote for XCSDMC5902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.