Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | 3PST-2NC, SPST-NO |
---|---|
Switch Terminals | Screw |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 5A |
RoHS Compliant | Yes |
Safety Interlock Switch, 240V | Newark Electronics |
Preventa XCSD Safety Limit Switch with Roller Lever Actuator, Plastic, NO/2NC | Telemecanique Sensors XCSD3718N12 | RS Americas |
SAFETY SW, DPST-NC/SPST-NO, 1.5A, 240V | Farnell |
Where can I find additional details, specifications and documents for a XCSD3718N12?
Additional datasheets, footprints and schematics for XCSD3718N12 are listed on our Part Details page. You can also find images and similar parts to XCSD3718N12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCSD3718N12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCSD3718N12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCSD3718N12 fall under?
The XCSD3718N12 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to XCSD3718N12 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCSD3718N12 you can contact the distributor directly for product support, shipping queries etc.
Is the XCSD3718N12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCSD3718N12 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XCSD3718N12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCSD3718N12 often in real-time on the comparison pages.
What if I can't find stock of XCSD3718N12?
You can fill out our help required form which you can use to request a quote for XCSD3718N12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.