Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$34.73
Limit Switch Actuator | Top Roller Plunger |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Contact Current AC Max | 6A |
Contact Voltage AC Max | 240V |
Operating Force Max | 0.05N-m |
Product Range | OsiSense XC Series |
Contact Current DC Max | 6A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (17-Dec-2015) |
Limit Switch 1NO1NC Cable Roller plunger | RS |
Limit switch | Transfer Multisort Elektronik |
limit switch XCMN, Plastic body, steelroller plunger, 1NC, 1NO, snap, 1m cable | Telemecanique Sensors XCMN2102L1 | RS Americas |
LIMIT SWITCH, SPST-NO/NC, 6A, 240VAC | element14 |
Limit Sw, Spst, Roller Plunger, 6A, 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a XCMN2102L1?
Additional datasheets, footprints and schematics for XCMN2102L1 are listed on our Part Details page. You can also find images and similar parts to XCMN2102L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCMN2102L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCMN2102L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCMN2102L1 fall under?
The XCMN2102L1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to XCMN2102L1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCMN2102L1 you can contact the distributor directly for product support, shipping queries etc.
Is the XCMN2102L1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCMN2102L1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for XCMN2102L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCMN2102L1 often in real-time on the comparison pages.
What if I can't find stock of XCMN2102L1?
You can fill out our help required form which you can use to request a quote for XCMN2102L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.