Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Limit Switch Actuator | Top Roller Plunger |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Contact Current AC Max | 6A |
Contact Voltage AC Max | 240V |
Operating Force Max | 0.05N-m |
Product Range | OsiSense XC Series |
Contact Current DC Max | 6A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (17-Dec-2015) |
IP66,IP67,IP68 Snap Action Limit Switch, Roller Plunger, Zinc Alloy, NO/NC,240V | Telemecanique Sensors XCMD2102C12 | RS Americas |
LIMIT SWITCH, XCMD2102C12 | RS |
LIMIT SWITCH, SPST-NO/NC, 6A, 240VAC | element14 |
Limit Switch, Spst-No/Spst-Nc, 240Vac, 6A | Newark Electronics |
Where can I find additional details, specifications and documents for a XCMD2102C12?
Additional datasheets, footprints and schematics for XCMD2102C12 are listed on our Part Details page. You can also find images and similar parts to XCMD2102C12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCMD2102C12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCMD2102C12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCMD2102C12 fall under?
The XCMD2102C12 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to XCMD2102C12 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCMD2102C12 you can contact the distributor directly for product support, shipping queries etc.
Is the XCMD2102C12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCMD2102C12 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for XCMD2102C12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCMD2102C12 often in real-time on the comparison pages.
What if I can't find stock of XCMD2102C12?
You can fill out our help required form which you can use to request a quote for XCMD2102C12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.