Status: | Unknown |
---|---|
Series: | Kintex UltraScale XCKU040 Series |
RoHS: | Unknown |
No. of Logic Blocks | 242400 |
---|---|
No. of Macrocells | 530250 |
FPGA Family | Kintex UltraScale |
Logic Case Style | FCBGA |
No. of Pins | 676Pins |
No. of Speed Grades | 1 |
Total RAM Bits | 21606Kbit |
No. of I/O's | 312I/O's |
Clock Management | MMCM PLL |
Core Supply Voltage Min | 922mV |
Core Supply Voltage Max | 979mV |
I/O Supply Voltage | 3.3V |
Operating Frequency Max | 630MHz |
Product Range | Kintex UltraScale XCKU040 Series |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
FPGA, KINTEX ULTRASCALE, 312 I/O, FCBGA | Farnell |
Where can I find additional details, specifications and documents for a XCKU040-1FBVA676C?
Additional datasheets, footprints and schematics for XCKU040-1FBVA676C are listed on our Part Details page. You can also find images and similar parts to XCKU040-1FBVA676C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCKU040-1FBVA676C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKU040-1FBVA676C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCKU040-1FBVA676C fall under?
The XCKU040-1FBVA676C is listed under Xilinx Parts.
Can I view similar or alternative parts?
You can view similar parts to XCKU040-1FBVA676C when available in the Xilinx Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCKU040-1FBVA676C you can contact the distributor directly for product support, shipping queries etc.
Is the XCKU040-1FBVA676C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCKU040-1FBVA676C have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for XCKU040-1FBVA676C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCKU040-1FBVA676C often in real-time on the comparison pages.
What if I can't find stock of XCKU040-1FBVA676C?
You can fill out our help required form which you can use to request a quote for XCKU040-1FBVA676C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.