Status: | Unknown |
---|---|
Series: | Kintex UltraScale XCKU035 Series |
RoHS: | Unknown |
No. of Logic Blocks | 203128 |
---|---|
No. of Macrocells | 444343 |
FPGA Family | Kintex UltraScale |
Logic Case Style | FCBGA |
No. of Pins | 784Pins |
No. of Speed Grades | 1 |
Total RAM Bits | 19456Kbit |
No. of I/O's | 468I/O's |
Clock Management | MMCM PLL |
Core Supply Voltage Min | 922mV |
Core Supply Voltage Max | 979mV |
I/O Supply Voltage | 3.3V |
Operating Frequency Max | 630MHz |
Product Range | Kintex UltraScale XCKU035 Series |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
FPGA, KINTEX ULTRASCALE, 468 I/O, FCBGA | Farnell |
Where can I find additional details, specifications and documents for a XCKU035-1SFVA784C?
Additional datasheets, footprints and schematics for XCKU035-1SFVA784C are listed on our Part Details page. You can also find images and similar parts to XCKU035-1SFVA784C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCKU035-1SFVA784C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKU035-1SFVA784C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCKU035-1SFVA784C fall under?
The XCKU035-1SFVA784C is listed under Xilinx Parts.
Can I view similar or alternative parts?
You can view similar parts to XCKU035-1SFVA784C when available in the Xilinx Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCKU035-1SFVA784C you can contact the distributor directly for product support, shipping queries etc.
Is the XCKU035-1SFVA784C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCKU035-1SFVA784C have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for XCKU035-1SFVA784C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCKU035-1SFVA784C often in real-time on the comparison pages.
What if I can't find stock of XCKU035-1SFVA784C?
You can fill out our help required form which you can use to request a quote for XCKU035-1SFVA784C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.