Limit Switch Actuator | Roller Lever |
---|---|
Contact Configuration | SPDT-1NO, SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 240V |
Operating Force Max | 0.1N |
RoHS Compliant | Yes |
Limit Switch 240 VAC 10 Amp Plastic XCKT | RS |
Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A | Newark Electronics |
IP66, IP67 Snap Action Limit Switch, Roller Lever, Plastic, NO/NC, 240V | Telemecanique Sensors XCKT2118N12 | RS Americas |
LIMIT SW, ROLLER LEVER, SPST-NO/NC, 3A | Farnell |
Where can I find additional details, specifications and documents for a XCKT2118N12?
Additional datasheets, footprints and schematics for XCKT2118N12 are listed on our Part Details page. You can also find images and similar parts to XCKT2118N12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCKT2118N12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKT2118N12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCKT2118N12 fall under?
The XCKT2118N12 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to XCKT2118N12 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCKT2118N12 you can contact the distributor directly for product support, shipping queries etc.
Is the XCKT2118N12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCKT2118N12 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XCKT2118N12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCKT2118N12 often in real-time on the comparison pages.
What if I can't find stock of XCKT2118N12?
You can fill out our help required form which you can use to request a quote for XCKT2118N12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.