Status: | Unknown |
---|---|
Series: | XCKP Series |
RoHS: | Unknown |
Prices starting from US$27.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.01
|
347
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.37
|
33
in stock
|
Buy Now | |
element14
from US$67.76
|
26
in stock
|
Buy Now | |
Farnell
from US$41.37
|
26
in stock
|
Buy Now | |
Conrad
from US$57.44
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$70.18
|
1
in stock
|
Buy Now | |
RS Americas
from US$109.81
|
-
|
Buy Now | |
Distrelec
from US$30.85
|
-
|
Buy Now |
Limit Switch Actuator | Adjustable Roller Lever |
---|---|
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 240V |
Operating Force Max | 10N |
Product Range | XCKP Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
Actuation Type | Adjustable Roller Lever |
Contact Current Rating | 10A |
External Depth | 30mm |
External Length / Height | 73mm |
External Width | 30mm |
Fixing Centres | 20mm |
IP / NEMA Rating | IP66 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Voltage | 240V |
Standard | EN50047 IEC 947-5-1 |
Switch Operation | Off-On |
Switch Terminals | Screw |
IP66/67 limit switch w/adj length roller | RS |
Limit switch | Transfer Multisort Elektronik |
LIMIT SWITCH, ADJ ROLLER LEVER | element14 |
Additional technical information: Intergranular corrosion protection: IK04 | Conrad |
Lmt Switch, Spst-No/Spst-Nc, 10A, 240Vac | Newark Electronics |
IP66, IP67 Snap Action Limit Switch, Lever, Plastic, NO/NC, 240V | Telemecanique Sensors XCKP2145P16 | RS Americas |
Telemecanique Sensors Limit Switch, M16, Thermoplastic Roller Lever, Variable Length, Plastic | Distrelec |
Where can I find additional details, specifications and documents for a XCKP2145P16?
Additional datasheets, footprints and schematics for XCKP2145P16 are listed on our Part Details page. You can also find images and similar parts to XCKP2145P16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCKP2145P16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKP2145P16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCKP2145P16 fall under?
The XCKP2145P16 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to XCKP2145P16 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCKP2145P16 you can contact the distributor directly for product support, shipping queries etc.
Is the XCKP2145P16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCKP2145P16 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Conrad have stock available or on a lead time for XCKP2145P16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCKP2145P16 often in real-time on the comparison pages.
What if I can't find stock of XCKP2145P16?
You can fill out our help required form which you can use to request a quote for XCKP2145P16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.