Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$22.63
Limit Switch Actuator | Roller Lever |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 240V |
Operating Force Max | 0.1N-m |
Product Range | OsiSense XC Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (17-Dec-2015) |
Switch,limit,NO+NC,roller lever,M16 | RS |
Limit Switch, 1No/1Nc, 240Vac, 250Vdc, 10A | Newark Electronics |
Limit switch | Transfer Multisort Elektronik |
IP66, IP67 Snap Action Limit Switch, Lever, Plastic, NO/NC, 240V | Telemecanique Sensors XCKP2118G11 | RS Americas |
LIMIT SWITCH, SPST-NO/NC, 10A, 240VAC | element14 |
Where can I find additional details, specifications and documents for a XCKP2118G11?
Additional datasheets, footprints and schematics for XCKP2118G11 are listed on our Part Details page. You can also find images and similar parts to XCKP2118G11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCKP2118G11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKP2118G11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCKP2118G11 fall under?
The XCKP2118G11 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to XCKP2118G11 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCKP2118G11 you can contact the distributor directly for product support, shipping queries etc.
Is the XCKP2118G11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCKP2118G11 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for XCKP2118G11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCKP2118G11 often in real-time on the comparison pages.
What if I can't find stock of XCKP2118G11?
You can fill out our help required form which you can use to request a quote for XCKP2118G11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.