Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$16.43
Limit Switch Actuator | Roller Lever |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 240V |
Operating Force Max | 0.1N-m |
Product Range | OsiSense XC Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (17-Dec-2015) |
Limit switch | Transfer Multisort Elektronik |
Limit Switch 1NO1NC ISO20 Roller lever | RS |
LIMIT SWITCH, SPST-NO/NC, 10A, 240VAC | element14 |
Limit switch XCKN, thermoplastic rollerlever, 1NC, 1NO, snap, M20 | Telemecanique Sensors XCKN2118P20 | RS Americas |
Limit Sw, Spst, Roller Lever, 10A, 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a XCKN2118P20?
Additional datasheets, footprints and schematics for XCKN2118P20 are listed on our Part Details page. You can also find images and similar parts to XCKN2118P20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCKN2118P20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKN2118P20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCKN2118P20 fall under?
The XCKN2118P20 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to XCKN2118P20 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCKN2118P20 you can contact the distributor directly for product support, shipping queries etc.
Is the XCKN2118P20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCKN2118P20 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and RS Americas have stock available or on a lead time for XCKN2118P20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCKN2118P20 often in real-time on the comparison pages.
What if I can't find stock of XCKN2118P20?
You can fill out our help required form which you can use to request a quote for XCKN2118P20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.