Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Limit Switch Actuator | Rod Lever |
---|---|
Contact Configuration | 4PST-NC |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 240V |
Operating Force Max | 0.5N-m |
Product Range | OsiSense XC Series |
RoHS Compliant | Yes |
Limit switch | Transfer Multisort Elektronik |
LIMIT SWITCH 240VAC 10AMP XCK Stay PutCrossed Rods Lever 2 Direction | Telemecanique Sensors XCKMR54D1 | RS Americas |
IDP ACT BRUSQUE | RS |
Limit Switch, 4Pst-Nc, 3A, 240Vac | Newark Electronics |
LIMIT SWITCH, CROSSED RODS | element14 |
Where can I find additional details, specifications and documents for a XCKMR54D1?
Additional datasheets, footprints and schematics for XCKMR54D1 are listed on our Part Details page. You can also find images and similar parts to XCKMR54D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCKMR54D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKMR54D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCKMR54D1 fall under?
The XCKMR54D1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to XCKMR54D1 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCKMR54D1 you can contact the distributor directly for product support, shipping queries etc.
Is the XCKMR54D1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCKMR54D1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for XCKMR54D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCKMR54D1 often in real-time on the comparison pages.
What if I can't find stock of XCKMR54D1?
You can fill out our help required form which you can use to request a quote for XCKMR54D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.