XCKM115H29 Switches by Schneider Electric

LIMIT SWITCH SPST-NO/NC 3A 240VAC

Status: Unknown
Series: OsiSense XC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.08

Distributor Stock
Logo for RS
RS
from US$65.18
39
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$59.08
16
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$112.38
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$78.16
-
Buy Now
Logo for element14
element14
from US$105.37
-
Buy Now
Logo for Farnell
Farnell
from US$62.56
-
Buy Now

Specifications

Limit Switch Actuator Roller Lever
Contact Configuration SPST-NO SPST-NC
Contact Current AC Max 3A
Contact Voltage AC Max 240V
Operating Force Max 0.1N-m
Product Range OsiSense XC Series
Contact Current DC Max 270mA
Contact Voltage DC Max 250V
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

IP65 limit switch with roller lever | RS
Limit switch | Transfer Multisort Elektronik
IP66 Snap Action Limit Switch Lever Zinc Alloy NO/NC 240V | Telemecanique Sensors XCKM115H29 | RS Americas
Limit Switch, Spst-No/Spst-Nc, 3A/240Vac | Newark Electronics
LIMIT SWITCH, SPST-NO/NC, 3A, 240VAC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XCKM115H29?

Additional datasheets, footprints and schematics for XCKM115H29 are listed on our Part Details page. You can also find images and similar parts to XCKM115H29 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XCKM115H29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKM115H29 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XCKM115H29 fall under?

The XCKM115H29 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.

Can I view similar or alternative parts?

You can view similar parts to XCKM115H29 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XCKM115H29 you can contact the distributor directly for product support, shipping queries etc.

Is the XCKM115H29 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XCKM115H29 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XCKM115H29.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XCKM115H29 often in real-time on the comparison pages.

What if I can't find stock of XCKM115H29?

You can fill out our help required form which you can use to request a quote for XCKM115H29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay