Status: | Unknown |
---|---|
Series: | OsiSense XCKJ Series |
RoHS: | Unknown |
Limit Switch Actuator | Roller Lever |
---|---|
Contact Current AC Max | 3A |
Contact Voltage AC Max | 50V |
Operating Force Max | 0.23N-m |
Product Range | OsiSense XCKJ Series |
RoHS Compliant | Yes |
Limit switch XCKJ, steel roller lever, 1NC+1NO, snap action, M12, XCKJ Series | Telemecanique Sensors XCKJ10513D | RS Americas |
Limit Sw Rotary Lever Roller NC&NO M12 | RS |
Limit switch | Transfer Multisort Elektronik |
Limit Switch, 1Nc/1No, 50Vac, 3A | Newark Electronics |
LIMIT SWITCH, ROLLER LEVER | Farnell |
Where can I find additional details, specifications and documents for a XCKJ10513D?
Additional datasheets, footprints and schematics for XCKJ10513D are listed on our Part Details page. You can also find images and similar parts to XCKJ10513D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCKJ10513D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCKJ10513D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCKJ10513D fall under?
The XCKJ10513D is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to XCKJ10513D when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCKJ10513D you can contact the distributor directly for product support, shipping queries etc.
Is the XCKJ10513D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCKJ10513D have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for XCKJ10513D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCKJ10513D often in real-time on the comparison pages.
What if I can't find stock of XCKJ10513D?
You can fill out our help required form which you can use to request a quote for XCKJ10513D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.