Status: | Unknown |
---|---|
Series: | OsiSense XCC Series |
RoHS: | Unknown |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 30VDC |
Rotational Speed Max | 6000rpm |
Encoder Resolution | - |
Product Range | OsiSense XCC Series |
SVHC | No SVHC (15-Jan-2018) |
INCREMENTAL ENCODER, 6000RPM, 10-30VDC | Farnell |
Where can I find additional details, specifications and documents for a XCC3510PS84CBN?
Additional datasheets, footprints and schematics for XCC3510PS84CBN are listed on our Part Details page. You can also find images and similar parts to XCC3510PS84CBN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XCC3510PS84CBN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XCC3510PS84CBN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XCC3510PS84CBN fall under?
The XCC3510PS84CBN is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XCC3510PS84CBN when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XCC3510PS84CBN you can contact the distributor directly for product support, shipping queries etc.
Is the XCC3510PS84CBN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XCC3510PS84CBN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for XCC3510PS84CBN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XCC3510PS84CBN often in real-time on the comparison pages.
What if I can't find stock of XCC3510PS84CBN?
You can fill out our help required form which you can use to request a quote for XCC3510PS84CBN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.