XC9536XL-5VQG44C Xilinx Parts by Xilinx

CPLD FLASH 5NS 178.6MHZ VQFP-44

Status: Unknown
Series: XC9536XL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.28

Distributor Stock
Logo for Farnell
Farnell
from US$7.40
1,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.92
1,200
in stock
Buy Now
Logo for element14
element14
from US$7.21
1,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.28
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

CPLD Type FLASH
No. of Macrocells 36
No. of I/O's 34I/O's
Logic Case Style VQFP
No. of Pins 44Pins
Frequency 178.6MHz
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Propagation Delay 5ns
Global Clock Setup Time 3.7ns
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range XC9536XL Series
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CPLD, FLASH, 5NS, 178.6MHZ, VQFP-44 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XC9536XL-5VQG44C?

Additional datasheets, footprints and schematics for XC9536XL-5VQG44C are listed on our Part Details page. You can also find images and similar parts to XC9536XL-5VQG44C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XC9536XL-5VQG44C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC9536XL-5VQG44C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XC9536XL-5VQG44C fall under?

The XC9536XL-5VQG44C is listed under Xilinx Parts.

Can I view similar or alternative parts?

You can view similar parts to XC9536XL-5VQG44C when available in the Xilinx Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XC9536XL-5VQG44C you can contact the distributor directly for product support, shipping queries etc.

Is the XC9536XL-5VQG44C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XC9536XL-5VQG44C have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for XC9536XL-5VQG44C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XC9536XL-5VQG44C often in real-time on the comparison pages.

What if I can't find stock of XC9536XL-5VQG44C?

You can fill out our help required form which you can use to request a quote for XC9536XL-5VQG44C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay