Status: | Unknown |
---|---|
Series: | XC95288XL Series |
RoHS: | Unknown |
Prices starting from US$20.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.84
|
953
in stock
|
Buy Now | |
Newark Electronics
from US$56.35
|
953
in stock
|
Buy Now | |
element14
from US$56.83
|
953
in stock
|
Buy Now | |
Schukat Electronic
from US$20.28
|
186
in stock
|
Buy Now | |
Micros
from US$21.45
|
10
in stock
|
Buy Now | |
Avnet America
from US$43.02
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
CPLD Type | FLASH |
---|---|
No. of Macrocells | 288 |
No. of I/O's | 117I/O's |
Logic Case Style | TQFP |
No. of Pins | 144Pins |
Frequency | 100MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Propagation Delay | 10ns |
Global Clock Setup Time | 6.5ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | XC95288XL Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
CPLD, FLASH, 10NS, 100MHZ, TQFP-144 | Farnell |
288Macro 117I/O 10ns TQFP144 | Schukat Electronic |
CPLDÂ ISP | Micros |
Where can I find additional details, specifications and documents for a XC95288XL-10TQG144C?
Additional datasheets, footprints and schematics for XC95288XL-10TQG144C are listed on our Part Details page. You can also find images and similar parts to XC95288XL-10TQG144C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC95288XL-10TQG144C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC95288XL-10TQG144C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC95288XL-10TQG144C fall under?
The XC95288XL-10TQG144C is listed under Xilinx Parts.
Can I view similar or alternative parts?
You can view similar parts to XC95288XL-10TQG144C when available in the Xilinx Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC95288XL-10TQG144C you can contact the distributor directly for product support, shipping queries etc.
Is the XC95288XL-10TQG144C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC95288XL-10TQG144C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Micros have stock available or on a lead time for XC95288XL-10TQG144C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC95288XL-10TQG144C often in real-time on the comparison pages.
What if I can't find stock of XC95288XL-10TQG144C?
You can fill out our help required form which you can use to request a quote for XC95288XL-10TQG144C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.