Status: | Unknown |
---|---|
Series: | XC95288XL Series |
RoHS: | Unknown |
CPLD Type | FLASH |
---|---|
No. of Macrocells | 288 |
No. of I/O's | 168I/O's |
Logic Case Style | QFP |
No. of Pins | 208Pins |
Frequency | 100MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Propagation Delay | 10ns |
Global Clock Setup Time | 6.5ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | XC95288XL Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
CPLD, FLASH, 10NS, 100MHZ, QFP-208 | Farnell |
Where can I find additional details, specifications and documents for a XC95288XL-10PQG208C?
Additional datasheets, footprints and schematics for XC95288XL-10PQG208C are listed on our Part Details page. You can also find images and similar parts to XC95288XL-10PQG208C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC95288XL-10PQG208C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC95288XL-10PQG208C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC95288XL-10PQG208C fall under?
The XC95288XL-10PQG208C is listed under Xilinx Parts.
Can I view similar or alternative parts?
You can view similar parts to XC95288XL-10PQG208C when available in the Xilinx Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC95288XL-10PQG208C you can contact the distributor directly for product support, shipping queries etc.
Is the XC95288XL-10PQG208C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC95288XL-10PQG208C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XC95288XL-10PQG208C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC95288XL-10PQG208C often in real-time on the comparison pages.
What if I can't find stock of XC95288XL-10PQG208C?
You can fill out our help required form which you can use to request a quote for XC95288XL-10PQG208C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.