Status: | Unknown |
---|---|
Series: | XC95144XL Series |
RoHS: | Unknown |
CPLD Type | FLASH |
---|---|
No. of Macrocells | 144 |
No. of I/O's | 81I/O's |
Logic Case Style | TQFP |
No. of Pins | 100Pins |
Frequency | 100MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Propagation Delay | 10ns |
Global Clock Setup Time | 6.5ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | XC95144XL Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
CPLD, FLASH, 10NS, 100MHZ, TQFP-100 | Farnell |
Where can I find additional details, specifications and documents for a XC95144XL-10TQG100I?
Additional datasheets, footprints and schematics for XC95144XL-10TQG100I are listed on our Part Details page. You can also find images and similar parts to XC95144XL-10TQG100I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC95144XL-10TQG100I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC95144XL-10TQG100I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC95144XL-10TQG100I fall under?
The XC95144XL-10TQG100I is listed under Xilinx Parts.
Can I view similar or alternative parts?
You can view similar parts to XC95144XL-10TQG100I when available in the Xilinx Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC95144XL-10TQG100I you can contact the distributor directly for product support, shipping queries etc.
Is the XC95144XL-10TQG100I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC95144XL-10TQG100I have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for XC95144XL-10TQG100I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC95144XL-10TQG100I often in real-time on the comparison pages.
What if I can't find stock of XC95144XL-10TQG100I?
You can fill out our help required form which you can use to request a quote for XC95144XL-10TQG100I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.