Status: | Unknown |
---|---|
Series: | Zynq Family 7000 Series Microprocessors |
RoHS: | Unknown |
Product Range | Zynq Family 7000 Series Microprocessors |
---|---|
CPU Speed | 766MHz |
Core Architecture | ARM Cortex-A9 |
MPU Case Style | BGA |
No. of Pins | 484Pins |
MPU Family | Zynq |
MPU Series | 7000 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
PSOC, ARM CORTEX-A9, 766MHZ, BGA-484 | Farnell |
Where can I find additional details, specifications and documents for a XC7Z020-2CLG484I?
Additional datasheets, footprints and schematics for XC7Z020-2CLG484I are listed on our Part Details page. You can also find images and similar parts to XC7Z020-2CLG484I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC7Z020-2CLG484I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC7Z020-2CLG484I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC7Z020-2CLG484I fall under?
The XC7Z020-2CLG484I is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to XC7Z020-2CLG484I when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC7Z020-2CLG484I you can contact the distributor directly for product support, shipping queries etc.
Is the XC7Z020-2CLG484I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC7Z020-2CLG484I have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for XC7Z020-2CLG484I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC7Z020-2CLG484I often in real-time on the comparison pages.
What if I can't find stock of XC7Z020-2CLG484I?
You can fill out our help required form which you can use to request a quote for XC7Z020-2CLG484I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.