Status: | Unknown |
---|---|
Series: | Spartan-7 XC7S50 Series |
RoHS: | Unknown |
No. of Logic Blocks | 8150 |
---|---|
No. of Macrocells | 52160 |
FPGA Family | Spartan-7 |
Logic Case Style | FPBGA |
No. of Pins | 484Pins |
No. of Speed Grades | - |
Total RAM Bits | 2700Kbit |
No. of I/O's | 250I/O's |
Clock Management | MMCM PLL |
Core Supply Voltage Min | 920mV |
Core Supply Voltage Max | 980mV |
I/O Supply Voltage | 3.3V |
Operating Frequency Max | 464MHz |
Product Range | Spartan-7 XC7S50 Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
FPGA, SPARTAN-7, 250 I/O, FPBGA-484 | Farnell |
Where can I find additional details, specifications and documents for a XC7S50-L1FGGA484I?
Additional datasheets, footprints and schematics for XC7S50-L1FGGA484I are listed on our Part Details page. You can also find images and similar parts to XC7S50-L1FGGA484I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC7S50-L1FGGA484I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC7S50-L1FGGA484I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC7S50-L1FGGA484I fall under?
The XC7S50-L1FGGA484I is listed under Xilinx Parts.
Can I view similar or alternative parts?
You can view similar parts to XC7S50-L1FGGA484I when available in the Xilinx Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC7S50-L1FGGA484I you can contact the distributor directly for product support, shipping queries etc.
Is the XC7S50-L1FGGA484I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC7S50-L1FGGA484I have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for XC7S50-L1FGGA484I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC7S50-L1FGGA484I often in real-time on the comparison pages.
What if I can't find stock of XC7S50-L1FGGA484I?
You can fill out our help required form which you can use to request a quote for XC7S50-L1FGGA484I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.