XC7S25-2CSGA324C Xilinx Parts by Xilinx

FPGA SPARTAN-7 150 I/O CSBGA-324

Status: Unknown
Series: Spartan-7 XC7S25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.11

Distributor Stock
Logo for Farnell
Farnell
from US$45.11
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$47.17
-
Buy Now
Logo for element14
element14
from US$47.54
-
Buy Now

Specifications

No. of Logic Blocks 3650
No. of Macrocells 23360
FPGA Family Spartan-7
Logic Case Style CSBGA
No. of Pins 324Pins
No. of Speed Grades 2
Total RAM Bits 1620Kbit
No. of I/O's 150I/O's
Clock Management MMCM PLL
Core Supply Voltage Min 950mV
Core Supply Voltage Max 1.05V
I/O Supply Voltage 3.3V
Operating Frequency Max 628MHz
Product Range Spartan-7 XC7S25 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

FPGA, SPARTAN-7, 150 I/O, CSBGA-324 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XC7S25-2CSGA324C?

Additional datasheets, footprints and schematics for XC7S25-2CSGA324C are listed on our Part Details page. You can also find images and similar parts to XC7S25-2CSGA324C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XC7S25-2CSGA324C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC7S25-2CSGA324C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XC7S25-2CSGA324C fall under?

The XC7S25-2CSGA324C is listed under Xilinx Parts.

Can I view similar or alternative parts?

You can view similar parts to XC7S25-2CSGA324C when available in the Xilinx Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XC7S25-2CSGA324C you can contact the distributor directly for product support, shipping queries etc.

Is the XC7S25-2CSGA324C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XC7S25-2CSGA324C have stock available?

Authorised distributors including Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for XC7S25-2CSGA324C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XC7S25-2CSGA324C often in real-time on the comparison pages.

What if I can't find stock of XC7S25-2CSGA324C?

You can fill out our help required form which you can use to request a quote for XC7S25-2CSGA324C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay