Status: | Unknown |
---|---|
Series: | Kintex-7 XC7K410T Series |
RoHS: | Unknown |
No. of Logic Blocks | 63550 |
---|---|
No. of Macrocells | 406720 |
FPGA Family | Kintex-7 |
Logic Case Style | FCBGA |
No. of Pins | 900Pins |
No. of Speed Grades | 2 |
Total RAM Bits | 28620Kbit |
No. of I/O's | 350I/O's |
Clock Management | MMCM PLL |
Core Supply Voltage Min | 970mV |
Core Supply Voltage Max | 1.03V |
I/O Supply Voltage | 3.3V |
Operating Frequency Max | 710MHz |
Product Range | Kintex-7 XC7K410T Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
FPGA, KINTEX-7 , 350 I/O, FCBGA-900 | Farnell |
Where can I find additional details, specifications and documents for a XC7K410T-2FFG900C?
Additional datasheets, footprints and schematics for XC7K410T-2FFG900C are listed on our Part Details page. You can also find images and similar parts to XC7K410T-2FFG900C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC7K410T-2FFG900C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC7K410T-2FFG900C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC7K410T-2FFG900C fall under?
The XC7K410T-2FFG900C is listed under Electronic & Electrical Components > Semiconductors - ICs > FPGAs.
Can I view similar or alternative parts?
You can view similar parts to XC7K410T-2FFG900C when available in the FPGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC7K410T-2FFG900C you can contact the distributor directly for product support, shipping queries etc.
Is the XC7K410T-2FFG900C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC7K410T-2FFG900C have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for XC7K410T-2FFG900C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC7K410T-2FFG900C often in real-time on the comparison pages.
What if I can't find stock of XC7K410T-2FFG900C?
You can fill out our help required form which you can use to request a quote for XC7K410T-2FFG900C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.