Status: | Unknown |
---|---|
Series: | Artix-7 XC7A50T Series |
RoHS: | Unknown |
No. of Logic Blocks | 8150 |
---|---|
No. of Macrocells | 52160 |
FPGA Family | Artix-7 |
Logic Case Style | CSBGA |
No. of Pins | 236Pins |
No. of Speed Grades | 2 |
Total RAM Bits | 2700Kbit |
No. of I/O's | 106I/O's |
Clock Management | MMCM PLL |
Core Supply Voltage Min | 950mV |
Core Supply Voltage Max | 1.05V |
I/O Supply Voltage | 3.3V |
Operating Frequency Max | 628MHz |
Product Range | Artix-7 XC7A50T Series |
SVHC | No SVHC (27-Jun-2018) |
FPGA, ARTIX-7, 106 I/O, CSBGA-236 | Farnell |
Where can I find additional details, specifications and documents for a XC7A50T-2CPG236C?
Additional datasheets, footprints and schematics for XC7A50T-2CPG236C are listed on our Part Details page. You can also find images and similar parts to XC7A50T-2CPG236C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XC7A50T-2CPG236C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XC7A50T-2CPG236C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XC7A50T-2CPG236C fall under?
The XC7A50T-2CPG236C is listed under Xilinx Parts.
Can I view similar or alternative parts?
You can view similar parts to XC7A50T-2CPG236C when available in the Xilinx Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XC7A50T-2CPG236C you can contact the distributor directly for product support, shipping queries etc.
Is the XC7A50T-2CPG236C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XC7A50T-2CPG236C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for XC7A50T-2CPG236C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XC7A50T-2CPG236C often in real-time on the comparison pages.
What if I can't find stock of XC7A50T-2CPG236C?
You can fill out our help required form which you can use to request a quote for XC7A50T-2CPG236C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.